C&K Components Keylock Switches YF21132C2WCNQ

Description
Keylock Switches Switchlocks
Datasheet
Description
Keylock Switches Switchlocks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Keylock Switches
YF21132C2WCNQ
Keylock Switches YF21132C2WCNQ
Keylock Switches Switchlocks

Keylock Switches Switchlocks

Buy Now Datasheet
Keylock Sw, Dpdt, 2Pos, 4A, 125Vac; Switch Operation C&k Components - 82AC3768 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Sw, Dpdt, 2Pos, 4A, 125Vac; Switch Operation C&k Components
82AC3768
Keylock Sw, Dpdt, 2Pos, 4A, 125Vac; Switch Operation C&k Components 82AC3768
KEYLOCK SW, DPDT, 2POS, 4A, 125VAC; Switch Operation:On-On; Contact Configuration:DPDT; Product Range:YF Series; No. of Switch Positions:2 Position; Switch Terminals:Wire Leaded; Contact Current Max:4A; Contact Voltage AC Nom:125V; RoHS Compliant: Yes

KEYLOCK SW, DPDT, 2POS, 4A, 125VAC; Switch Operation:On-On; Contact Configuration:DPDT; Product Range:YF Series; No. of Switch Positions:2 Position; Switch Terminals:Wire Leaded; Contact Current Max:4A; Contact Voltage AC Nom:125V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number YF21132C2WCNQ 82AC3768
Product Name Keylock Switches Keylock Sw, Dpdt, 2Pos, 4A, 125Vac; Switch Operation C&k Components
Actuator Type Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 1734-35-222-ND - DigiKey
Specs
Current Rating 250.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS21S1/EKM35 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details