C&K Components Keylock Switches Y201132V203NQ

Description
Keylock Switch 2 Position DPDT 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPDT 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - CKC8047-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKC8047-ND
Keylock Switches CKC8047-ND
Keylock Switch 2 Position DPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 2 Position DPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Key Switches - 8637026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
8637026
Key Switches 8637026
C & K Y201132V203NQ Key Switch

C & K Y201132V203NQ Key Switch

Supplier's Site
Sheung Wan, Hong Kong
Keylock Switches
Y201132V203NQ
Keylock Switches Y201132V203NQ
Keylock Switches Switchlocks 2P 4A

Keylock Switches Switchlocks 2P 4A

Buy Now Datasheet
Key Operated Tumbler Sw, Dpdt, 4A, 125V; Switch Operation C&k Components - 36AH0390 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Tumbler Sw, Dpdt, 4A, 125V; Switch Operation C&k Components
36AH0390
Key Operated Tumbler Sw, Dpdt, 4A, 125V; Switch Operation C&k Components 36AH0390
KEY OPERATED TUMBLER SW, DPDT, 4A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Product Range:Y Series; No. of Switch Positions:2 Position; Switch Terminals:Solder Lug; Contact Current Max:4A; Contact Voltage AC Nom:125VRoHS Compliant: Yes

KEY OPERATED TUMBLER SW, DPDT, 4A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Product Range:Y Series; No. of Switch Positions:2 Position; Switch Terminals:Solder Lug; Contact Current Max:4A; Contact Voltage AC Nom:125VRoHS Compliant: Yes

Supplier's Site
Switch, Keylock; DP; 250VAC; 2A; Keypull POS 1; Solder lug - 70128603 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Keylock; DP; 250VAC; 2A; Keypull POS 1; Solder lug
70128603
Switch, Keylock; DP; 250VAC; 2A; Keypull POS 1; Solder lug 70128603
C&K Y Series 4, 5 & 6 Tumbler Switchlocks, Silver Contact Material Anti-static switch - exceeds 20 KVDC static resistance The dielectric rating is 1000 V (RMS) (Min.).

C&K Y Series 4, 5 & 6 Tumbler Switchlocks, Silver Contact Material

  • Anti-static switch - exceeds 20 KVDC static resistance
    The dielectric rating is 1000 V (RMS) (Min.).
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKC8047-ND 8637026 Y201132V203NQ 36AH0390 70128603
Product Name Keylock Switches Key Switches Keylock Switches Key Operated Tumbler Sw, Dpdt, 4A, 125V; Switch Operation C&k Components Switch, Keylock; DP; 250VAC; 2A; Keypull POS 1; Solder lug
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 4.0 amps 4.0 amps
Angle of Throw 90 degrees 90 degrees
Terminal Type Solder Terminals Solder Terminals; Solder
Positions per Pole 2 2 Position
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
High Security Keylock - CKL12BTW01-023 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers