C&K Components Keylock Sw, Sp3T, 3Pos, 4A, 125Vac; Switch Operation C&k Components Y200AA2CF03NQ

Description
KEYLOCK SW, SP3T, 3POS, 4A, 125VAC; Switch Operation:On-On-On; Contact Configuration:SP3T; Product Range:Y Series; No. of Switch Positions:3 Position; Switch Terminals:Solder Lug; Contact Current Max:4A; Contact Voltage AC Nom:125V; RoHS Compliant: Yes
Datasheet
Description
KEYLOCK SW, SP3T, 3POS, 4A, 125VAC; Switch Operation:On-On-On; Contact Configuration:SP3T; Product Range:Y Series; No. of Switch Positions:3 Position; Switch Terminals:Solder Lug; Contact Current Max:4A; Contact Voltage AC Nom:125V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Sw, Sp3T, 3Pos, 4A, 125Vac; Switch Operation C&k Components - 82AC3776 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Sw, Sp3T, 3Pos, 4A, 125Vac; Switch Operation C&k Components
82AC3776
Keylock Sw, Sp3T, 3Pos, 4A, 125Vac; Switch Operation C&k Components 82AC3776
KEYLOCK SW, SP3T, 3POS, 4A, 125VAC; Switch Operation:On-On-On; Contact Configuration:SP3T; Product Range:Y Series; No. of Switch Positions:3 Position; Switch Terminals:Solder Lug; Contact Current Max:4A; Contact Voltage AC Nom:125V; RoHS Compliant: Yes

KEYLOCK SW, SP3T, 3POS, 4A, 125VAC; Switch Operation:On-On-On; Contact Configuration:SP3T; Product Range:Y Series; No. of Switch Positions:3 Position; Switch Terminals:Solder Lug; Contact Current Max:4A; Contact Voltage AC Nom:125V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 82AC3776
Product Name Keylock Sw, Sp3T, 3Pos, 4A, 125Vac; Switch Operation C&k Components
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
 - 194L-C40-4531 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details