Keylock Switch 3 Position DP3T 4A (AC/DC) 125VAC 28VDC Panel Mount
KEY OPERATED SW, DP3T, 45 DEG, 4A/125VAC; Switch Operation:On-On-On; Contact Configuration:DP3T; Product Range:Y Series; No. of Switch Positions:3 Position; Switch Terminals:Solder Lug; Contact Current Max:4A; Angle of Throw:45° RoHS Compliant: Yes
Keylock Switches DP TUMBLER W/2 KEYS
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKN11501-ND | 36AH0343 | Y200822C203NQ |
| Product Name | Keylock Switches | Key Operated Sw, Dp3T, 45 Deg, 4A/125Vac; Switch Operation C&k Components | Keylock Switches |
| Actuator Type | Keylock | Keylock |