The Y1900S is a single-pole switchlock with common terminals, 90-degree indexing, and keypull capability in positions 1, 2, 3, and 4. It features a glass-filled polyester housing (UL 94V-0), zinc alloy lock body with stainless steel facing, and two die-cast chrome-plated zinc alloy keys. The switch has solder lugs with holes for termination and an epoxy seal. It is rated for 2 A at 125 V AC or 28 V DC and 1 A at 250 V AC, with an electrical life of 10,000 cycles. Operating temperature ranges from -30°C to 85°C. The part incorporates a Q contact material, which is silver-plated copper, and is RoHS compliant. Mounting is via a nut.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 36AH0295 |
| Product Name | Switchlocks C&k Components |