C&K Components Keylock Switches Y108122AFWCDGE

Description
Keylock Switches Keylock Switch - Tumbler Switchlocks SP, 45 , mom., keypull pos. 1 4 AMPS @ 125 V AC or 28 V DC; 2 AMPS @ 250 V AC Two nickel plated brass keys (4 & 5 tumbler) or two die cast zinc alloy keys with chrome plating (6 tumbler) 4 Tumbler lock (YXO8 model
Datasheet
Description
Keylock Switches Keylock Switch - Tumbler Switchlocks SP, 45 , mom., keypull pos. 1 4 AMPS @ 125 V AC or 28 V DC; 2 AMPS @ 250 V AC Two nickel plated brass keys (4 & 5 tumbler) or two die cast zinc alloy keys with chrome plating (6 tumbler) 4 Tumbler lock (YXO8 model
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Keylock Switches
Y108122AFWCDGE
Keylock Switches Y108122AFWCDGE
Keylock Switches Keylock Switch - Tumbler Switchlocks SP, 45 , mom., keypull pos. 1 4 AMPS @ 125 V AC or 28 V DC; 2 AMPS @ 250 V AC Two nickel plated brass keys (4 & 5 tumbler) or two die cast zinc alloy keys with chrome plating (6 tumbler) 4 Tumbler lock (YXO8 model

Keylock Switches Keylock Switch - Tumbler Switchlocks SP, 45 , mom., keypull pos. 1 4 AMPS @ 125 V AC or 28 V DC; 2 AMPS @ 250 V AC Two nickel plated brass keys (4 & 5 tumbler) or two die cast zinc alloy keys with chrome plating (6 tumbler) 4 Tumbler lock (YXO8 model

Buy Now Datasheet
Keylock Sw, Spdt, 2Pos, 4A, 125Vac; Switch Operation C&k Components - 82AC3774 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Sw, Spdt, 2Pos, 4A, 125Vac; Switch Operation C&k Components
82AC3774
Keylock Sw, Spdt, 2Pos, 4A, 125Vac; Switch Operation C&k Components 82AC3774
KEYLOCK SW, SPDT, 2POS, 4A, 125VAC; Switch Operation:(On); Contact Configuration:SPDT; Product Range:Y Series; No. of Switch Positions:2 Position; Switch Terminals:Wire Leaded; Contact Current Max:4A; Contact Voltage AC Nom:125V; RoHS Compliant: Yes

KEYLOCK SW, SPDT, 2POS, 4A, 125VAC; Switch Operation:(On); Contact Configuration:SPDT; Product Range:Y Series; No. of Switch Positions:2 Position; Switch Terminals:Wire Leaded; Contact Current Max:4A; Contact Voltage AC Nom:125V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number Y108122AFWCDGE 82AC3774
Product Name Keylock Switches Keylock Sw, Spdt, 2Pos, 4A, 125Vac; Switch Operation C&k Components
Actuator Type Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Key Switches - 523995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 455
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details