C&K Components Keylock Switches Y108122A203NQ

Description
Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - CKN11514-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKN11514-ND
Keylock Switches CKN11514-ND
Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Switch, Keylock; SP; 250VAC; 2A; Mom.; Keypull POS 1; Solder lug - 70128600 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Keylock; SP; 250VAC; 2A; Mom.; Keypull POS 1; Solder lug
70128600
Switch, Keylock; SP; 250VAC; 2A; Mom.; Keypull POS 1; Solder lug 70128600
Y Series Switchlocks, 4 A @ 125 VAC⁄ 28 VDC Current Rating, Solder lug with hole Termination Contact Rating: 4 A at 125 VAC or 28 VDC; 2 A at 250 VAC (UL/CSA). Electrical Life: 10,000 make-and-break cycles at full load. Insulation Resistance: 10 9 Ohms min. Dielectric Strength: 1,000 V RMS min. at sea level. Lock: Zinc alloy, stainless steel facing, four tumbler mechanism. Switch Housing and Top Plate: Glass filled nylon. Contacts and Terminals: Copper, silver plated. Included Hardware: Nut. Two nickel keys supplied. Features Anti-Static Switch — Exceeds 20 kV DC Static Resistance Wire Leads and Harnesses Available

Y Series Switchlocks, 4 A @ 125 VAC⁄ 28 VDC Current Rating, Solder lug with hole Termination
Contact Rating: 4 A at 125 VAC or 28 VDC; 2 A at 250 VAC (UL/CSA). Electrical Life: 10,000 make-and-break cycles at full load. Insulation Resistance: 10 9 Ohms min. Dielectric Strength: 1,000 V RMS min. at sea level. Lock: Zinc alloy, stainless steel facing, four tumbler mechanism. Switch Housing and Top Plate: Glass filled nylon. Contacts and Terminals: Copper, silver plated. Included Hardware: Nut. Two nickel keys supplied.
Features

  • Anti-Static Switch — Exceeds 20 kV DC Static Resistance
  • Wire Leads and Harnesses Available
Supplier's Site
Switchlock Sp3T Solder Lug; Switch Operation C&k Components - 68Y6527 - Newark, An Avnet Company
Chicago, IL, United States
Switchlock Sp3T Solder Lug; Switch Operation C&k Components
68Y6527
Switchlock Sp3T Solder Lug; Switch Operation C&k Components 68Y6527
SWITCHLOCK SP3T SOLDER LUG; Switch Operation:Momentary Spring Return; Contact Configuration:SPST; Product Range:Y Series; No. of Switch Positions:1 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC RoHS Compliant: Yes

SWITCHLOCK SP3T SOLDER LUG; Switch Operation:Momentary Spring Return; Contact Configuration:SPST; Product Range:Y Series; No. of Switch Positions:1 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet
Key Operated Switch, Spst, 4A, 125Vac; Switch Operation C&k Components - 36AH0275 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Spst, 4A, 125Vac; Switch Operation C&k Components
36AH0275
Key Operated Switch, Spst, 4A, 125Vac; Switch Operation C&k Components 36AH0275
KEY OPERATED SWITCH, SPST, 4A, 125VAC; Switch Operation:Momentary Spring Return; Contact Configuration:SPST; Product Range:Y Series; No. of Switch Positions:1 Position; Switch Terminals:Solder; Contact Current Max:4A RoHS Compliant: Yes

KEY OPERATED SWITCH, SPST, 4A, 125VAC; Switch Operation:Momentary Spring Return; Contact Configuration:SPST; Product Range:Y Series; No. of Switch Positions:1 Position; Switch Terminals:Solder; Contact Current Max:4A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Keylock Switches
Y108122A203NQ
Keylock Switches Y108122A203NQ
Keylock Switches Switchlock SPST Solder Lug 4A

Keylock Switches Switchlock SPST Solder Lug 4A

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11514-ND 70128600 68Y6527 Y108122A203NQ
Product Name Keylock Switches Switch, Keylock; SP; 250VAC; 2A; Mom.; Keypull POS 1; Solder lug Switchlock Sp3T Solder Lug; Switch Operation C&k Components Keylock Switches
Actuator Type Keylock Keylock Keylock
Current Rating 4.0 amps 4.0 amps
Angle of Throw 45 degrees
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
High Security Keylock - CKM12AFW01-004 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Selector Switches - 2719140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 1
Features DustProof; Weather resistant or waterproof
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details