C&K Components Keylock Switches Y1011U2V203NQ

Description
Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - CKC8006-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKC8006-ND
Keylock Switches CKC8006-ND
Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Switch, Keylock; SP; 250VAC; 2A; Keypull POS 1,2; Solder lug - 70128602 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Keylock; SP; 250VAC; 2A; Keypull POS 1,2; Solder lug
70128602
Switch, Keylock; SP; 250VAC; 2A; Keypull POS 1,2; Solder lug 70128602
C&K Y Series 4, 5 & 6 Tumbler Switchlocks, Silver Contact Material Anti-static switch - exceeds 20 KVDC static resistance The dielectric rating is 1000 V (RMS) (Min.).

C&K Y Series 4, 5 & 6 Tumbler Switchlocks, Silver Contact Material

  • Anti-static switch - exceeds 20 KVDC static resistance
    The dielectric rating is 1000 V (RMS) (Min.).
Supplier's Site
Key Operated Sw, Spdt, 90 Deg, 4A/125Vac; Switch Operation C&k Components - 36AH0235 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spdt, 90 Deg, 4A/125Vac; Switch Operation C&k Components
36AH0235
Key Operated Sw, Spdt, 90 Deg, 4A/125Vac; Switch Operation C&k Components 36AH0235
KEY OPERATED SW, SPDT, 90 DEG, 4A/125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Product Range:Y Series; No. of Switch Positions:2 Position; Switch Terminals:Solder Lug; Contact Current Max:4A; Contact Voltage DC Nom:28VRoHS Compliant: Yes

KEY OPERATED SW, SPDT, 90 DEG, 4A/125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Product Range:Y Series; No. of Switch Positions:2 Position; Switch Terminals:Solder Lug; Contact Current Max:4A; Contact Voltage DC Nom:28VRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Keylock Switches
Y1011U2V203NQ
Keylock Switches Y1011U2V203NQ
Keylock Switches SP KEYSWITCH

Keylock Switches SP KEYSWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKC8006-ND 70128602 36AH0235 Y1011U2V203NQ
Product Name Keylock Switches Switch, Keylock; SP; 250VAC; 2A; Keypull POS 1,2; Solder lug Key Operated Sw, Spdt, 90 Deg, 4A/125Vac; Switch Operation C&k Components Keylock Switches
Actuator Type Keylock Keylock Keylock
Current Rating 4.0 amps 4.0 amps
Angle of Throw 90 degrees
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details