Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount
Keylock Switches SP 90 Flat Key 4A 250VAC 28VDC
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | CKN10061-ND | Y1011U2C2WCNQE |
| Product Name | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock |