C&K Components Key Switches Y1011U2C203NQ

Description
C & K Y1011U2C203NQ Key Switch
Request a Quote Datasheet
Description
C & K Y1011U2C203NQ Key Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 8636988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
8636988
Key Switches 8636988
C & K Y1011U2C203NQ Key Switch

C & K Y1011U2C203NQ Key Switch

Supplier's Site
Keylock Switches - CKC8000-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKC8000-ND
Keylock Switches CKC8000-ND
Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
Y1011U2C203NQ
Keylock Switches Y1011U2C203NQ
Keylock Switches RORTARY KEYLOCK 4A 125V

Keylock Switches RORTARY KEYLOCK 4A 125V

Buy Now Datasheet
Switch, Keylock; SP; 250VAC; 2A; Keypull POS 1,2; Solder lug - 70128595 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Keylock; SP; 250VAC; 2A; Keypull POS 1,2; Solder lug
70128595
Switch, Keylock; SP; 250VAC; 2A; Keypull POS 1,2; Solder lug 70128595
Y Series Switchlocks, 4 A @ 125 VAC⁄ 28 VDC Current Rating, Solder lug with hole Termination Contact Rating: 4 A at 125 VAC or 28 VDC; 2 A at 250 VAC (UL/CSA). Electrical Life: 10,000 make-and-break cycles at full load. Insulation Resistance: 10 9 Ohms min. Dielectric Strength: 1,000 V RMS min. at sea level. Lock: Zinc alloy, stainless steel facing, four tumbler mechanism. Switch Housing and Top Plate: Glass filled nylon. Contacts and Terminals: Copper, silver plated. Included Hardware: Nut. Two nickel keys supplied. Features Anti-Static Switch — Exceeds 20 kV DC Static Resistance Wire Leads and Harnesses Available

Y Series Switchlocks, 4 A @ 125 VAC⁄ 28 VDC Current Rating, Solder lug with hole Termination
Contact Rating: 4 A at 125 VAC or 28 VDC; 2 A at 250 VAC (UL/CSA). Electrical Life: 10,000 make-and-break cycles at full load. Insulation Resistance: 10 9 Ohms min. Dielectric Strength: 1,000 V RMS min. at sea level. Lock: Zinc alloy, stainless steel facing, four tumbler mechanism. Switch Housing and Top Plate: Glass filled nylon. Contacts and Terminals: Copper, silver plated. Included Hardware: Nut. Two nickel keys supplied.
Features

  • Anti-Static Switch — Exceeds 20 kV DC Static Resistance
  • Wire Leads and Harnesses Available
Supplier's Site
Switch, Keylock, Spdt, 2 Position, 4A, 125Vac; Product Range C&k Components - 01M9505 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Keylock, Spdt, 2 Position, 4A, 125Vac; Product Range C&k Components
01M9505
Switch, Keylock, Spdt, 2 Position, 4A, 125Vac; Product Range C&k Components 01M9505
SWITCH, KEYLOCK, SPDT, 2 POSITION, 4A, 125VAC; Product Range:Y Series; Contact Configuration:SPDT; Switch Operation:Pull-on Lock; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes

SWITCH, KEYLOCK, SPDT, 2 POSITION, 4A, 125VAC; Product Range:Y Series; Contact Configuration:SPDT; Switch Operation:Pull-on Lock; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet
Key Operated Switch, Spdt, 4A, 20V; Switch Operation C&k Components - 36AH0217 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Spdt, 4A, 20V; Switch Operation C&k Components
36AH0217
Key Operated Switch, Spdt, 4A, 20V; Switch Operation C&k Components 36AH0217
KEY OPERATED SWITCH, SPDT, 4A, 20V; Switch Operation:Pull-on Lock; Contact Configuration:SPDT; Product Range:Y Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:20V RoHS Compliant: Yes

KEY OPERATED SWITCH, SPDT, 4A, 20V; Switch Operation:Pull-on Lock; Contact Configuration:SPDT; Product Range:Y Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 8636988 CKC8000-ND Y1011U2C203NQ 70128595 01M9505 36AH0217
Product Name Key Switches Keylock Switches Keylock Switches Switch, Keylock; SP; 250VAC; 2A; Keypull POS 1,2; Solder lug Switch, Keylock, Spdt, 2 Position, 4A, 125Vac; Product Range C&k Components Key Operated Switch, Spdt, 4A, 20V; Switch Operation C&k Components
Actuator Type Keylock Keylock Keylock Keylock Keylock
Angle of Throw 90 degrees 90 degrees 90 degrees
Positions per Pole 2 2 Position
Terminal Type Solder Terminals; Solder Solder Terminals
Current Rating 4.0 amps 4.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch Heads - 2795497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details