C&K Components Keylock Switches Y101132C203NQ

Description
Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - CKN11517-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKN11517-ND
Keylock Switches CKN11517-ND
Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
Y101132C203NQ
Keylock Switches Y101132C203NQ
Keylock Switches SPST 2 POS 90 DEG

Keylock Switches SPST 2 POS 90 DEG

Buy Now Datasheet
Switch, Keylock; SP; 250VAC; 2A; Keypull POS 1; Solder lug - 70128594 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Keylock; SP; 250VAC; 2A; Keypull POS 1; Solder lug
70128594
Switch, Keylock; SP; 250VAC; 2A; Keypull POS 1; Solder lug 70128594
Y Series Switchlocks, 4 A @ 125 VAC⁄ 28 VDC Current Rating, Solder lug with hole Termination Contact Rating: 4 A at 125 VAC or 28 VDC; 2 A at 250 VAC (UL/CSA). Electrical Life: 10,000 make-and-break cycles at full load. Insulation Resistance: 10 9 Ohms min. Dielectric Strength: 1,000 V RMS min. at sea level. Lock: Zinc alloy, stainless steel facing, four tumbler mechanism. Switch Housing and Top Plate: Glass filled nylon. Contacts and Terminals: Copper, silver plated. Included Hardware: Nut. Two nickel keys supplied. Features Anti-Static Switch — Exceeds 20 kV DC Static Resistance Wire Leads and Harnesses Available

Y Series Switchlocks, 4 A @ 125 VAC⁄ 28 VDC Current Rating, Solder lug with hole Termination
Contact Rating: 4 A at 125 VAC or 28 VDC; 2 A at 250 VAC (UL/CSA). Electrical Life: 10,000 make-and-break cycles at full load. Insulation Resistance: 10 9 Ohms min. Dielectric Strength: 1,000 V RMS min. at sea level. Lock: Zinc alloy, stainless steel facing, four tumbler mechanism. Switch Housing and Top Plate: Glass filled nylon. Contacts and Terminals: Copper, silver plated. Included Hardware: Nut. Two nickel keys supplied.
Features

  • Anti-Static Switch — Exceeds 20 kV DC Static Resistance
  • Wire Leads and Harnesses Available
Supplier's Site
Switch, Key, Spst-Co, 4A, 250Vac/28Vdc; Product Range C&k Components - 31M0508 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key, Spst-Co, 4A, 250Vac/28Vdc; Product Range C&k Components
31M0508
Switch, Key, Spst-Co, 4A, 250Vac/28Vdc; Product Range C&k Components 31M0508
SWITCH, KEY, SPST-CO, 4A, 250VAC/28VDC; Product Range:Y Series; Contact Configuration:SPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V RoHS Compliant: Yes

SWITCH, KEY, SPST-CO, 4A, 250VAC/28VDC; Product Range:Y Series; Contact Configuration:SPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V RoHS Compliant: Yes

Supplier's Site
Key Operated Switch, Spdt, 4A, 250Vac; Switch Operation C&k Components - 36AH0254 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Spdt, 4A, 250Vac; Switch Operation C&k Components
36AH0254
Key Operated Switch, Spdt, 4A, 250Vac; Switch Operation C&k Components 36AH0254
KEY OPERATED SWITCH, SPDT, 4A, 250VAC; Switch Operation:-; Contact Configuration:SPDT; Product Range:Y Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SWITCH, SPDT, 4A, 250VAC; Switch Operation:-; Contact Configuration:SPDT; Product Range:Y Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11517-ND Y101132C203NQ 70128594 31M0508 36AH0254
Product Name Keylock Switches Keylock Switches Switch, Keylock; SP; 250VAC; 2A; Keypull POS 1; Solder lug Switch, Key, Spst-Co, 4A, 250Vac/28Vdc; Product Range C&k Components Key Operated Switch, Spdt, 4A, 250Vac; Switch Operation C&k Components
Actuator Type Keylock Keylock Keylock
Current Rating 4.0 amps 4.0 amps 4.0 amps
Angle of Throw 90 degrees
Terminal Type Solder Terminals
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-524-170-R-A2-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
H program - HWS - Step selector switch - HWSE5-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 5
View Details