C&K Components Keylock Switches Y100AA2C203NQ

Description
Keylock Switch 3 Position SP3T 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 3 Position SP3T 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - CKN11516-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKN11516-ND
Keylock Switches CKN11516-ND
Keylock Switch 3 Position SP3T 4A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 3 Position SP3T 4A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Switch, Keylock; SP; 250VAC; 2A; Keypull POS 1,2,3; Solder lug - 70128593 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Keylock; SP; 250VAC; 2A; Keypull POS 1,2,3; Solder lug
70128593
Switch, Keylock; SP; 250VAC; 2A; Keypull POS 1,2,3; Solder lug 70128593
Y Series Switchlocks, 4 A @ 125 VAC⁄ 28 VDC Current Rating, Solder lug with hole Termination Contact Rating: 4 A at 125 VAC or 28 VDC; 2 A at 250 VAC (UL/CSA). Electrical Life: 10,000 make-and-break cycles at full load. Insulation Resistance: 10 9 Ohms min. Dielectric Strength: 1,000 V RMS min. at sea level. Lock: Zinc alloy, stainless steel facing, four tumbler mechanism. Switch Housing and Top Plate: Glass filled nylon. Contacts and Terminals: Copper, silver plated. Included Hardware: Nut. Two nickel keys supplied. Features Anti-Static Switch — Exceeds 20 kV DC Static Resistance Wire Leads and Harnesses Available

Y Series Switchlocks, 4 A @ 125 VAC⁄ 28 VDC Current Rating, Solder lug with hole Termination
Contact Rating: 4 A at 125 VAC or 28 VDC; 2 A at 250 VAC (UL/CSA). Electrical Life: 10,000 make-and-break cycles at full load. Insulation Resistance: 10 9 Ohms min. Dielectric Strength: 1,000 V RMS min. at sea level. Lock: Zinc alloy, stainless steel facing, four tumbler mechanism. Switch Housing and Top Plate: Glass filled nylon. Contacts and Terminals: Copper, silver plated. Included Hardware: Nut. Two nickel keys supplied.
Features

  • Anti-Static Switch — Exceeds 20 kV DC Static Resistance
  • Wire Leads and Harnesses Available
Supplier's Site
Sheung Wan, Hong Kong
Keylock Switches
Y100AA2C203NQ
Keylock Switches Y100AA2C203NQ
Keylock Switches SPST 3 POS 45 DEG

Keylock Switches SPST 3 POS 45 DEG

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11516-ND 70128593 Y100AA2C203NQ
Product Name Keylock Switches Switch, Keylock; SP; 250VAC; 2A; Keypull POS 1,2,3; Solder lug Keylock Switches
Actuator Type Keylock Keylock Keylock
Current Rating 4.0 amps
Angle of Throw 45 degrees
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-1995-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details