Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Series: XT - XT600A XT600A

Description
The XT Series is a 2-terminal bi-directional, voltage triggered switch designed for Xenon HID 'hot re-strike' circuits such as those found in automobiles. Switching voltages for the devices are fixed depending on the part number selected. The gas plasma trigger technology offers very fast switching speeds, resulting in significantly better di/dt values when compared to silicon based SIDAC devices. Due to the high switching voltage of the devices, step-up transformer sizes and specifications can be reduced, saving cost, size, and weight. RoHS compliant 2 terminal configuration Very high switching speed and high di/dt enable superior performance by ignition transformers High lifetime and stability Switching performance is virtually unaffected by changes in ambient temperature Tape and Reel to EIA 481-1
Description
The XT Series is a 2-terminal bi-directional, voltage triggered switch designed for Xenon HID 'hot re-strike' circuits such as those found in automobiles. Switching voltages for the devices are fixed depending on the part number selected. The gas plasma trigger technology offers very fast switching speeds, resulting in significantly better di/dt values when compared to silicon based SIDAC devices. Due to the high switching voltage of the devices, step-up transformer sizes and specifications can be reduced, saving cost, size, and weight. RoHS compliant 2 terminal configuration Very high switching speed and high di/dt enable superior performance by ignition transformers High lifetime and stability Switching performance is virtually unaffected by changes in ambient temperature Tape and Reel to EIA 481-1

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Series: XT - XT600A - XT600A - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Series: XT - XT600A
XT600A
Overvoltage Protection - Gas Discharge Tubes - Series: XT - XT600A XT600A
The XT Series is a 2-terminal bi-directional, voltage triggered switch designed for Xenon HID 'hot re-strike' circuits such as those found in automobiles. Switching voltages for the devices are fixed depending on the part number selected. The gas plasma trigger technology offers very fast switching speeds, resulting in significantly better di/dt values when compared to silicon based SIDAC devices. Due to the high switching voltage of the devices, step-up transformer sizes and specifications can be reduced, saving cost, size, and weight. RoHS compliant 2 terminal configuration Very high switching speed and high di/dt enable superior performance by ignition transformers High lifetime and stability Switching performance is virtually unaffected by changes in ambient temperature Tape and Reel to EIA 481-1

The XT Series is a 2-terminal bi-directional, voltage triggered switch designed for Xenon HID 'hot re-strike' circuits such as those found in automobiles. Switching voltages for the devices are fixed depending on the part number selected. The gas plasma trigger technology offers very fast switching speeds, resulting in significantly better di/dt values when compared to silicon based SIDAC devices. Due to the high switching voltage of the devices, step-up transformer sizes and specifications can be reduced, saving cost, size, and weight. RoHS compliant 2 terminal configuration Very high switching speed and high di/dt enable superior performance by ignition transformers High lifetime and stability Switching performance is virtually unaffected by changes in ambient temperature Tape and Reel to EIA 481-1

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Gas Discharge Tubes (GDT)
Product Number XT600A
Product Name Overvoltage Protection - Gas Discharge Tubes - Series: XT - XT600A
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031048P - RS Components, Ltd.
Specs
Rated Voltage 1100 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BM 4 CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details