Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - Series: XT - XT350A XT350A

Description
The XT Series is a 2-terminal bi-directional, voltage triggered switch designed for Xenon HID 'hot re-strike' circuits such as those found in automobiles. Switching voltages for the devices are fixed depending on the part number selected. The gas plasma trigger technology offers very fast switching speeds, resulting in significantly better di/dt values when compared to silicon based SIDAC devices. Due to the high switching voltage of the devices, step-up transformer sizes and specifications can be reduced, saving cost, size, and weight. RoHS compliant 2 terminal configuration Very high switching speed and high di/dt enable superior performance by ignition transformers High lifetime and stability Switching performance is virtually unaffected by changes in ambient temperature Tape and Reel to EIA 481-1
Description
The XT Series is a 2-terminal bi-directional, voltage triggered switch designed for Xenon HID 'hot re-strike' circuits such as those found in automobiles. Switching voltages for the devices are fixed depending on the part number selected. The gas plasma trigger technology offers very fast switching speeds, resulting in significantly better di/dt values when compared to silicon based SIDAC devices. Due to the high switching voltage of the devices, step-up transformer sizes and specifications can be reduced, saving cost, size, and weight. RoHS compliant 2 terminal configuration Very high switching speed and high di/dt enable superior performance by ignition transformers High lifetime and stability Switching performance is virtually unaffected by changes in ambient temperature Tape and Reel to EIA 481-1

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - Series: XT - XT350A - XT350A - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - Series: XT - XT350A
XT350A
Overvoltage Protection - Gas Discharge Tubes - Series: XT - XT350A XT350A
The XT Series is a 2-terminal bi-directional, voltage triggered switch designed for Xenon HID 'hot re-strike' circuits such as those found in automobiles. Switching voltages for the devices are fixed depending on the part number selected. The gas plasma trigger technology offers very fast switching speeds, resulting in significantly better di/dt values when compared to silicon based SIDAC devices. Due to the high switching voltage of the devices, step-up transformer sizes and specifications can be reduced, saving cost, size, and weight. RoHS compliant 2 terminal configuration Very high switching speed and high di/dt enable superior performance by ignition transformers High lifetime and stability Switching performance is virtually unaffected by changes in ambient temperature Tape and Reel to EIA 481-1

The XT Series is a 2-terminal bi-directional, voltage triggered switch designed for Xenon HID 'hot re-strike' circuits such as those found in automobiles. Switching voltages for the devices are fixed depending on the part number selected. The gas plasma trigger technology offers very fast switching speeds, resulting in significantly better di/dt values when compared to silicon based SIDAC devices. Due to the high switching voltage of the devices, step-up transformer sizes and specifications can be reduced, saving cost, size, and weight. RoHS compliant 2 terminal configuration Very high switching speed and high di/dt enable superior performance by ignition transformers High lifetime and stability Switching performance is virtually unaffected by changes in ambient temperature Tape and Reel to EIA 481-1

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Gas Discharge Tubes (GDT)
Product Number XT350A
Product Name Overvoltage Protection - Gas Discharge Tubes - Series: XT - XT350A
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031070 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2017-23-SMC-RPLFTR-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; Disc 8.00mm Tabbed SMD
View Details
2 suppliers
3H-Series Three Electrode Gas Tube Arrester - 3H-500J1 - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details