2T WPC2512 3W 50PPM 28 MOHM 1.0%
2T WPC2512 3W 50PPM 28 MOHM 1.0%
2T WPC2512 3W 50PPM 28 MOHM 1.0%
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 18-WPC2512QLR028FYRDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use; High Voltage Resistor |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 2512; 2512 |
| Tolerance | 1 +/- % |