Littelfuse, Inc. Current Transformer; Ct Construction Littelfuse WKE130

Description
CURRENT TRANSFORMER; CT Construction:Ground- Fault; Current Ratio:-; Accuracy Class:-; Power Rating:-; Window Diameter:130mm; Frequency Range:10Hz to 1kHz; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Ground- Fault; Current Ratio:-; Accuracy Class:-; Power Rating:-; Window Diameter:130mm; Frequency Range:10Hz to 1kHz; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Littelfuse - 99M0920 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Littelfuse
99M0920
Current Transformer; Ct Construction Littelfuse 99M0920
CURRENT TRANSFORMER; CT Construction:Ground- Fault; Current Ratio:-; Accuracy Class:-; Power Rating:-; Window Diameter:130mm; Frequency Range:10Hz to 1kHz; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw RoHS Compliant: Yes

CURRENT TRANSFORMER; CT Construction:Ground-Fault; Current Ratio:-; Accuracy Class:-; Power Rating:-; Window Diameter:130mm; Frequency Range:10Hz to 1kHz; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 99M0920
Product Name Current Transformer; Ct Construction Littelfuse
Operating Frequency 10 to 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRF-0235-D101TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F12-500-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
TDGC ac adjustable voltage regulator 380v 10kva three phase variable transformer - No.1601224835959 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details