Littelfuse, Inc. Thyristor Diode Module, 0.065A, 1V; Scr Module Type Littelfuse VVZ40-16IO1

Description
THYRISTOR DIODE MODULE, 0.065A, 1V; SCR Module Type:Bridge Rectifier, Three Phase - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:65mA; Average Forward Current:45A; On State RMS Current:100A RoHS Compliant: Yes
Datasheet
Description
THYRISTOR DIODE MODULE, 0.065A, 1V; SCR Module Type:Bridge Rectifier, Three Phase - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:65mA; Average Forward Current:45A; On State RMS Current:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module, 0.065A, 1V; Scr Module Type Littelfuse - 03AH5972 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module, 0.065A, 1V; Scr Module Type Littelfuse
03AH5972
Thyristor Diode Module, 0.065A, 1V; Scr Module Type Littelfuse 03AH5972
THYRISTOR DIODE MODULE, 0.065A, 1V; SCR Module Type:Bridge Rectifier, Three Phase - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:65mA; Average Forward Current:45A; On State RMS Current:100A RoHS Compliant: Yes

THYRISTOR DIODE MODULE, 0.065A, 1V; SCR Module Type:Bridge Rectifier, Three Phase - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:65mA; Average Forward Current:45A; On State RMS Current:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 03AH5972
Product Name Thyristor Diode Module, 0.065A, 1V; Scr Module Type Littelfuse
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 3600 volts
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
M50 Series High Surge Current Rectifiers - M5010012V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details