Littelfuse, Inc. Varistor, 9V, 25.5V, 0603; Capacitance, Cd Littelfuse V9MLA0603T

Description
VARISTOR, 9V, 25.5V, 0603; Capacitance, Cd:490pF; Clamping Voltage 8/20us Max:25.5V; Clamping Voltage Vc Max:25.5V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:0603 RoHS Compliant: Yes
Description
VARISTOR, 9V, 25.5V, 0603; Capacitance, Cd:490pF; Clamping Voltage 8/20us Max:25.5V; Clamping Voltage Vc Max:25.5V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:0603 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 9V, 25.5V, 0603; Capacitance, Cd Littelfuse - 75C8367 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 9V, 25.5V, 0603; Capacitance, Cd Littelfuse
75C8367
Varistor, 9V, 25.5V, 0603; Capacitance, Cd Littelfuse 75C8367
VARISTOR, 9V, 25.5V, 0603; Capacitance, Cd:490pF; Clamping Voltage 8/20us Max:25.5V; Clamping Voltage Vc Max:25.5V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:0603 RoHS Compliant: Yes

VARISTOR, 9V, 25.5V, 0603; Capacitance, Cd:490pF; Clamping Voltage 8/20us Max:25.5V; Clamping Voltage Vc Max:25.5V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:0603 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Varistors
Product Number 75C8367
Product Name Varistor, 9V, 25.5V, 0603; Capacitance, Cd Littelfuse
Operating DC Voltage 25.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Var MOV 130VAC/170VDC 250A 205V 1812 SMD T/R - B72580T6131K072 - Karl Kruse GmbH & Co. KG
Specs
Mounting Option Surface Mount Technology
View Details
Varistors, MOVs - 535-AMCV-SS1812-420-601KTTR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details