C&K Components Slide Switches V80212SS05Q

Description
Slide Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Slide Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKC3002-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKC3002-ND
Slide Switches CKC3002-ND
Slide Switch DPDT Panel Mount

Slide Switch DPDT Panel Mount

Buy Now Datasheet
Slide Switch, Dpdt, 10.1A, 250Vac, Panel; Contact Configuration C&k Components - 36AH0109 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 10.1A, 250Vac, Panel; Contact Configuration C&k Components
36AH0109
Slide Switch, Dpdt, 10.1A, 250Vac, Panel; Contact Configuration C&k Components 36AH0109
SLIDE SWITCH, DPDT, 10.1A, 250VAC, PANEL; Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Panel Mount; Product Range:V Series; Contact Current Max:10.1A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28VRoHS Compliant: Yes

SLIDE SWITCH, DPDT, 10.1A, 250VAC, PANEL; Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Panel Mount; Product Range:V Series; Contact Current Max:10.1A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28VRoHS Compliant: Yes

Supplier's Site
Slide Switch, V Series, Dpdt, Vertical, Panel, 10.1 A, 250 V Rohs Compliant C&k Components - 79X5922 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, V Series, Dpdt, Vertical, Panel, 10.1 A, 250 V Rohs Compliant C&k Components
79X5922
Slide Switch, V Series, Dpdt, Vertical, Panel, 10.1 A, 250 V Rohs Compliant C&k Components 79X5922
Slide Switch, V Series, DPDT, Vertical, Panel, 10.1 A, 250 V RoHS Compliant: Yes

Slide Switch, V Series, DPDT, Vertical, Panel, 10.1 A, 250 V RoHS Compliant: Yes

Supplier's Site
Switch, POWER & SELECT, Slide, 10.1A@125VAC;4A@28VDC;5A@250VAC, DPDT - 70128562 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, POWER & SELECT, Slide, 10.1A@125VAC;4A@28VDC;5A@250VAC, DPDT
70128562
Switch, POWER & SELECT, Slide, 10.1A@125VAC;4A@28VDC;5A@250VAC, DPDT 70128562
V Series, Power and Line Voltage Select Slide Switches Rated: 10.1 A @ 125 VAC; 4 A @ 28 VDC; 2 (0.5) A @ 250 VAC, T85. Actuator: Polyester, red, with 115 V-230 V markings except Mfr.'s Type V80201SS05Q which has polyester, black, no marking. Housing: Nylon, black. Contacts and Terminals: Copper, silver-plated. Panel Mounting: 0.140" (3.56) dia. holes, 1.338" (34.00) spacing. Circuitry is DPDT, UL recognized, CSA certified, VDE approved.

V Series, Power and Line Voltage Select Slide Switches
Rated: 10.1 A @ 125 VAC; 4 A @ 28 VDC; 2 (0.5) A @ 250 VAC, T85. Actuator: Polyester, red, with 115 V-230 V markings except Mfr.'s Type V80201SS05Q which has polyester, black, no marking. Housing: Nylon, black. Contacts and Terminals: Copper, silver-plated. Panel Mounting: 0.140" (3.56) dia. holes, 1.338" (34.00) spacing. Circuitry is DPDT, UL recognized, CSA certified, VDE approved.

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
V80212SS05Q
Slide Switches V80212SS05Q
Slide Switches DPDT PNL MT QC AG

Slide Switches DPDT PNL MT QC AG

Buy Now Datasheet
Switches - Slide Switches V80212SS05Q
SWITCH SLIDE DPDT 10A 125V

SWITCH SLIDE DPDT 10A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKC3002-ND 36AH0109 79X5922 70128562 V80212SS05Q V80212SS05Q
Product Name Slide Switches Slide Switch, Dpdt, 10.1A, 250Vac, Panel; Contact Configuration C&k Components Slide Switch, V Series, Dpdt, Vertical, Panel, 10.1 A, 250 V Rohs Compliant C&k Components Switch, POWER & SELECT, Slide, 10.1A@125VAC;4A@28VDC;5A@250VAC, DPDT Slide Switches Switches - Slide Switches
Terminal Type Quick Connect/Blade Panel Mount Quick Connect
Operating Temp -22 to 185 F (-30 to 85 C) ? to 185 F (? to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 4 to 10 amps 10.1 amps 4 to 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Slide - AS24BP - NKK Switches
Specs
Actuator Type Flush Handle
Terminal Type PC Pin
Current Rating 0.4000 amps
View Details
5 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details