Slide Switch DPDT Through Hole, Right Angle
SWITCH SLIDE DPDT 10A 125V
SWITCH SLIDE DPDT 10A 125V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | V80212MA08QE-ND | V80212MA08QE | V80212MA08QE | 36AH0105 | V80212MA08QE |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches | Slide C&k Components | Slide Switches |
| Terminal Type | Straight PC Pins | PC Pin | |||
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | ||
| Maintained Switch Function | ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | DPDT |