C&K Components Slide Switches V80212MA08Q

Description
SWITCH SLIDE DPDT 10A 125V
Request a Quote Datasheet
Description
SWITCH SLIDE DPDT 10A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1612974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
1612974
Slide Switches 1612974
SWITCH SLIDE DPDT 10A 125V

SWITCH SLIDE DPDT 10A 125V

Supplier's Site
Slide Switches - 1613060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
1613060
Slide Switches 1613060
SWITCH SLIDE DPDT 10A 125V

SWITCH SLIDE DPDT 10A 125V

Supplier's Site
Slide Switches - 1613060P - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
1613060P
Slide Switches 1613060P
SWITCH SLIDE DPDT 10A 125V

SWITCH SLIDE DPDT 10A 125V

Supplier's Site
Slide Switches - CKC3004-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKC3004-ND
Slide Switches CKC3004-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
V80212MA08Q
Slide Switches V80212MA08Q
Slide Switches DPDT R/A PTH AG

Slide Switches DPDT R/A PTH AG

Buy Now Datasheet
Slide Switch, Dpdt, 10A, 125Vac, Tht; Contact Configuration C&k Components - 36AH0104 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 10A, 125Vac, Tht; Contact Configuration C&k Components
36AH0104
Slide Switch, Dpdt, 10A, 125Vac, Tht; Contact Configuration C&k Components 36AH0104
SLIDE SWITCH, DPDT, 10A, 125VAC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:V Series; Contact Current Max:10A; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 10A, 125VAC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:V Series; Contact Current Max:10A; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site
Switches - Slide Switches V80212MA08Q
SWITCH SLIDE DPDT 10A 125V

SWITCH SLIDE DPDT 10A 125V

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1612974 1613060P CKC3004-ND V80212MA08Q 36AH0104 V80212MA08Q
Product Name Slide Switches Slide Switches Slide Switches Slide Switches Slide Switch, Dpdt, 10A, 125Vac, Tht; Contact Configuration C&k Components Switches - Slide Switches
Terminal Type Pcb pin PCB Terminal Straight PC Pins Through Hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Actuator Material Plastic Plastic
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON / ON (Low / High) ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-AS12CW - New Yorker Electronics Co., Inc.
Specs
Size Subminiature
View Details
3 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details