Littelfuse, Inc. Varistor, 68V, 140V, 1206; Capacitance, Cd Littelfuse V68MLA1206T

Description
VARISTOR, 68V, 140V, 1206; Capacitance, Cd:100pF; Clamping Voltage 8/20us Max:140V; Clamping Voltage Vc Max:140V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:1206 RoHS Compliant: Yes
Description
VARISTOR, 68V, 140V, 1206; Capacitance, Cd:100pF; Clamping Voltage 8/20us Max:140V; Clamping Voltage Vc Max:140V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:1206 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 68V, 140V, 1206; Capacitance, Cd Littelfuse - 75C8349 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 68V, 140V, 1206; Capacitance, Cd Littelfuse
75C8349
Varistor, 68V, 140V, 1206; Capacitance, Cd Littelfuse 75C8349
VARISTOR, 68V, 140V, 1206; Capacitance, Cd:100pF; Clamping Voltage 8/20us Max:140V; Clamping Voltage Vc Max:140V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:1206 RoHS Compliant: Yes

VARISTOR, 68V, 140V, 1206; Capacitance, Cd:100pF; Clamping Voltage 8/20us Max:140V; Clamping Voltage Vc Max:140V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Varistors
Product Number 75C8349
Product Name Varistor, 68V, 140V, 1206; Capacitance, Cd Littelfuse
Operating DC Voltage 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Thermally Protected Varistor Series with Indicating Lead - TMOV20RP175ML2T7 - Littelfuse, Inc.
Specs
Lead Style Radial
Mounting Option Through Hole
Operating DC Voltage 297 volts
View Details
3 suppliers
AMCV-0402 - AMCV-0402-180-C800N-T - Abracon, LLC
Specs
Operating DC Voltage 18 volts
Operating AC Voltage 12.7 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
2 suppliers