Littelfuse, Inc. Metal Oxide Varistor, 56V, 127V Axial; Voltage Rating Vac Littelfuse V68MA3B

Description
METAL OXIDE VARISTOR, 56V, 127V AXIAL; Voltage Rating VAC:-; Voltage Rating VDC:56V; Product Range:MA Series; Clamping Voltage Vc Max:127V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:150µF RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 56V, 127V AXIAL; Voltage Rating VAC:-; Voltage Rating VDC:56V; Product Range:MA Series; Clamping Voltage Vc Max:127V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:150µF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 56V, 127V Axial; Voltage Rating Vac Littelfuse - 71P8301 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 56V, 127V Axial; Voltage Rating Vac Littelfuse
71P8301
Metal Oxide Varistor, 56V, 127V Axial; Voltage Rating Vac Littelfuse 71P8301
METAL OXIDE VARISTOR, 56V, 127V AXIAL; Voltage Rating VAC:-; Voltage Rating VDC:56V; Product Range:MA Series; Clamping Voltage Vc Max:127V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:150µF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 56V, 127V AXIAL; Voltage Rating VAC:-; Voltage Rating VDC:56V; Product Range:MA Series; Clamping Voltage Vc Max:127V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:150µF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 71P8301
Product Name Metal Oxide Varistor, 56V, 127V Axial; Voltage Rating Vac Littelfuse
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details