VARISTOR 1KV 4.5KA DISC 14MM
METAL OXIDE VARISTOR, 825V, 1650V, RADIAL; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:LA Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V625LA40AP | 58K7641 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 825V, 1650V, Radial; Voltage Rating Vac Littelfuse |
| Package | Through Hole |