Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V620ZA05P

Description
VARISTOR 620V 400A DISC 5MM
Description
VARISTOR 620V 400A DISC 5MM

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V620ZA05P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V620ZA05P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V620ZA05P
VARISTOR 620V 400A DISC 5MM

VARISTOR 620V 400A DISC 5MM

Supplier's Site
Metal Oxide Varistor, 505V, 1025V, Radial; Voltage Rating Vac Littelfuse - 58K7639 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 505V, 1025V, Radial; Voltage Rating Vac Littelfuse
58K7639
Metal Oxide Varistor, 505V, 1025V, Radial; Voltage Rating Vac Littelfuse 58K7639
METAL OXIDE VARISTOR, 505V, 1025V, RADIAL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:ZA Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

METAL OXIDE VARISTOR, 505V, 1025V, RADIAL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:ZA Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number V620ZA05P 58K7639
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 505V, 1025V, Radial; Voltage Rating Vac Littelfuse
Package Through Hole
Unlock Full Specs
to access all available technical data