Win Source Part Number: 1383826-V575LA40A
Category: Circuit Protection>Transient
Series: LA
Package: Bag
Number of Circuits: 1
Capacitance @ Frequency: 220 pF @ 1 MHz
Varistor Voltage (Min): 819 V
Varistor Voltage (Typ): 910 V
Varistor Voltage (Max): 1.001 kV
Current - Surge: 4.5 kA
Maximum AC Volts: 575 V
Maximum DC Volts: 730 V
Energy: 120J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 500 pcs
VARISTOR 910V 4.5KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1383826-V575LA40A | V575LA40A |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 14mm | Through Hole |