METAL OXIDE VARISTOR, 730V, 1500V, RADIAL; Voltage Rating VAC:575V; Voltage Rating VDC:730V; Product Range:LA Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
VARISTOR 910V 2.5KA DISC 10MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7630 | V575LA10P |
| Product Name | Metal Oxide Varistor, 730V, 1500V, Radial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |