Littelfuse, Inc. Overvoltage Protection - Varistors - Specialty - Series: NA - V571NA34 V571NA34

Description
The NA Series of transient surge suppressors are varistors (MOVs) in square disc form, intended for special industrial high-energy applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can also be used with pressure contacts. Discs may also be stacked. The NA Series varisor is a square 34mm device, with thicknesses ranging from 1.8mm minimum for the 130V device to 7.5mm maximum for the 750V device. For information on mounting considerations refer to Application Note AN 8820.This disc is also available with encapsulation and PCB leads.
Datasheet
Description
The NA Series of transient surge suppressors are varistors (MOVs) in square disc form, intended for special industrial high-energy applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can also be used with pressure contacts. Discs may also be stacked. The NA Series varisor is a square 34mm device, with thicknesses ranging from 1.8mm minimum for the 130V device to 7.5mm maximum for the 750V device. For information on mounting considerations refer to Application Note AN 8820.This disc is also available with encapsulation and PCB leads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Varistors - Specialty - Series: NA - V571NA34 - V571NA34 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Varistors - Specialty - Series: NA - V571NA34
V571NA34
Overvoltage Protection - Varistors - Specialty - Series: NA - V571NA34 V571NA34
The NA Series of transient surge suppressors are varistors (MOVs) in square disc form, intended for special industrial high-energy applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can also be used with pressure contacts. Discs may also be stacked. The NA Series varisor is a square 34mm device, with thicknesses ranging from 1.8mm minimum for the 130V device to 7.5mm maximum for the 750V device. For information on mounting considerations refer to Application Note AN 8820.This disc is also available with encapsulation and PCB leads.

The NA Series of transient surge suppressors are varistors (MOVs) in square disc form, intended for special industrial high-energy applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can also be used with pressure contacts. Discs may also be stacked. The NA Series varisor is a square 34mm device, with thicknesses ranging from 1.8mm minimum for the 130V device to 7.5mm maximum for the 750V device. For information on mounting considerations refer to Application Note AN 8820.This disc is also available with encapsulation and PCB leads.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Varistors
Product Number V571NA34
Product Name Overvoltage Protection - Varistors - Specialty - Series: NA - V571NA34
Operating DC Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
AMCV-0402 - AMCV-0402-260-C180N-T - Abracon, LLC
Specs
Operating DC Voltage 26 volts
Operating AC Voltage 18.4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
Varistors, MOVs - 495-77594-ND - DigiKey
Specs
Mounting Option Through Hole; Other
View Details