Littelfuse, Inc. Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse V571DB40

Description
METAL OXIDE VARISTOR (MOV); Voltage Rating VAC:575V; Voltage Rating VDC:730V; Product Range:DB Series; Clamping Voltage Vc Max:1.48kV; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR (MOV); Voltage Rating VAC:575V; Voltage Rating VDC:730V; Product Range:DB Series; Clamping Voltage Vc Max:1.48kV; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse - 74R2852 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse
74R2852
Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse 74R2852
METAL OXIDE VARISTOR (MOV); Voltage Rating VAC:575V; Voltage Rating VDC:730V; Product Range:DB Series; Clamping Voltage Vc Max:1.48kV; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

METAL OXIDE VARISTOR (MOV); Voltage Rating VAC:575V; Voltage Rating VDC:730V; Product Range:DB Series; Clamping Voltage Vc Max:1.48kV; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V571DB40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V571DB40
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V571DB40
VARISTOR 910V 40KA BLADE TYPE

VARISTOR 910V 40KA BLADE TYPE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 74R2852 V571DB40
Product Name Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data