Littelfuse, Inc. Varistors V571DB40

Description
Varistor 575VAC/730VDC MetalOxide 2200pF
Request a Quote
Description
Varistor 575VAC/730VDC MetalOxide 2200pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Varistors - 8781757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varistors
8781757
Varistors 8781757
Varistor 575VAC/730VDC MetalOxide 2200pF

Varistor 575VAC/730VDC MetalOxide 2200pF

Supplier's Site
Varistor, Circuit Protection;575VAC/730VDC;1480V;Metal Oxide;2200pF;Lug - 70184599 - Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor, Circuit Protection;575VAC/730VDC;1480V;Metal Oxide;2200pF;Lug
70184599
Varistor, Circuit Protection;575VAC/730VDC;1480V;Metal Oxide;2200pF;Lug 70184599
The DA and DB Series transient surge suppressors are heavy-duty industrial Metal-Oxide Varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil drilling, mining, and transportation equipment. These UL recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA Series devices feature rigid terminals to ensure secure wire contacts. Both the DA and DB Series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly. Features: Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449 Wide Operating Voltage Range VMACRMS: 150 V to 575 V

The DA and DB Series transient surge suppressors are heavy-duty industrial Metal-Oxide Varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil drilling, mining, and transportation equipment. These UL recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA Series devices feature rigid terminals to ensure secure wire contacts. Both the DA and DB Series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly.
Features:

  • Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449
  • Wide Operating Voltage Range VMACRMS: 150 V to 575 V
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Metal Oxide Varistors (MOVs) Metal Oxide Varistors (MOVs)
Product Number 8781757 70184599
Product Name Varistors Varistor, Circuit Protection;575VAC/730VDC;1480V;Metal Oxide;2200pF;Lug
Mounting / Packaging Bolt-on Chassis; Quick Connect Push-On Connector
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752865P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Current Surge 1000 amps
View Details
Metal Oxide Varistors MOV Series - MDE-34S201K-75 - MDE-34S182K-75 - MDE Semiconductor, Inc.
Specs
Configuration Single Device
Mounting / Packaging Radial Leads; Radial Lead
Standards and Certifications RoHS; UL
View Details
Varistor - Z130PA20A - New Jersey Semi-Conductor Products, Inc.
New Jersey Semi-Conductor Products, Inc.
View Details
Varistors - 2330750 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Capacitance 0.0500 pF
View Details
2 suppliers