METAL OXIDE VARISTOR (MOV); Voltage Rating VAC:575V; Voltage Rating VDC:730V; Product Range:DA Series; Clamping Voltage Vc Max:1.48kV; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
VARISTOR 910V 40KA ENCASED DISC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 74R2851 | V571DA40 |
| Product Name | Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |