Littelfuse, Inc. Varistor, Circuit Protection;575VAC/730VDC;1420V;70000A;Metal Oxide;4500pF V571BA60

Description
The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA models are rated from 130 to 880VM(AC) . The BB models from 1100 to 2800VM(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface, a package design that provides complete electrical isolation of the disc subassembly, and rigid terminals to insure secure wire contacts. Features: Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449 Wide Operating Voltage Range VMACRMS: BA Series — 250 V to 2400 V; BB Series — 1100 V to 2800 V
Description
The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA models are rated from 130 to 880VM(AC) . The BB models from 1100 to 2800VM(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface, a package design that provides complete electrical isolation of the disc subassembly, and rigid terminals to insure secure wire contacts. Features: Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449 Wide Operating Voltage Range VMACRMS: BA Series — 250 V to 2400 V; BB Series — 1100 V to 2800 V

Suppliers

Company
Product
Description
Supplier Links
Varistor, Circuit Protection;575VAC/730VDC;1420V;70000A;Metal Oxide;4500pF - 70184589 - Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor, Circuit Protection;575VAC/730VDC;1420V;70000A;Metal Oxide;4500pF
70184589
Varistor, Circuit Protection;575VAC/730VDC;1420V;70000A;Metal Oxide;4500pF 70184589
The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA models are rated from 130 to 880VM(AC) . The BB models from 1100 to 2800VM(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface, a package design that provides complete electrical isolation of the disc subassembly, and rigid terminals to insure secure wire contacts. Features: Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449 Wide Operating Voltage Range VMACRMS: BA Series — 250 V to 2400 V; BB Series — 1100 V to 2800 V

The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA models are rated from 130 to 880VM(AC) . The BB models from 1100 to 2800VM(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface, a package design that provides complete electrical isolation of the disc subassembly, and rigid terminals to insure secure wire contacts.
Features:

  • Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449
  • Wide Operating Voltage Range VMACRMS: BA Series — 250 V to 2400 V; BB Series — 1100 V to 2800 V
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Metal Oxide Varistors (MOVs)
Product Number 70184589
Product Name Varistor, Circuit Protection;575VAC/730VDC;1420V;70000A;Metal Oxide;4500pF
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Unlock Full Specs
to access all available technical data