VARISTOR 56V 1KA DISC 14MM
METAL OXIDE VARISTOR, 45V, 110V RAD, FULL REEL; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Reel Quantity:500 RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V56ZT8P | 58K7628 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 45V, 110V Rad, Full Reel; Voltage Rating Vac Littelfuse |
| Package | Through Hole |