VARISTOR 56V 250A DISC 7MM
METAL OXIDE VARISTOR, 45V, 110V RAD, FULL REEL; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Reel Quantity:1000RoHS Compliant: Yes
VARISTOR, METAL OXIDE, 110V, DISC 7MM; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V56ZT2P | 58K7626 | 68X5031 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 45V, 110V Rad, Full Reel; Voltage Rating Vac Littelfuse | Varistor, Metal Oxide, 110V, Disc 7Mm; Voltage Rating Vac Littelfuse |
| Package | Through Hole |