Littelfuse, Inc. Varistors, MOVs V56MLA1206T

Description
69V 180A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Request a Quote
Description
69V 180A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Littelfuse MLA Series Varistor, part number 05B9354, is a surface mount multilayer varistor designed for transient voltage surge suppression. It operates within a voltage range of 3.5V to 120V and is rated for a maximum clamping voltage of 120V at a surge current of 100A (8/20¬µs waveform). The device features a capacitance of 180pF at 1MHz and is suitable for applications requiring electromagnetic compliance, particularly for protecting integrated circuits and other components at the circuit board level. This varistor is RoHS compliant and can operate in ambient temperatures ranging from -55¬8C to +125¬8C. Its leadless design allows compatibility with modern reflow and wave soldering processes, making it a compact alternative to traditional plastic-housed components. The MLA Series is particularly effective in suppressing inductive switching and other transient events, including those specified in IEC 61000-4-2 for ESD protection.

Datasheet Summary
Powered by GS/AI

The Littelfuse MLA Series Varistor, part number 05B9354, is a surface mount multilayer varistor designed for transient voltage surge suppression. It operates within a voltage range of 3.5V to 120V and is rated for a maximum clamping voltage of 120V at a surge current of 100A (8/20¬µs waveform). The device features a capacitance of 180pF at 1MHz and is suitable for applications requiring electromagnetic compliance, particularly for protecting integrated circuits and other components at the circuit board level. This varistor is RoHS compliant and can operate in ambient temperatures ranging from -55¬8C to +125¬8C. Its leadless design allows compatibility with modern reflow and wave soldering processes, making it a compact alternative to traditional plastic-housed components. The MLA Series is particularly effective in suppressing inductive switching and other transient events, including those specified in IEC 61000-4-2 for ESD protection.

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V56MLA1206TTR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V56MLA1206TTR-ND
Varistors, MOVs V56MLA1206TTR-ND
69V 180A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

69V 180A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

Buy Now Datasheet
Varistor, 56V, 120V, 1206; Capacitance, Cd Littelfuse - 05B9354 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 56V, 120V, 1206; Capacitance, Cd Littelfuse
05B9354
Varistor, 56V, 120V, 1206; Capacitance, Cd Littelfuse 05B9354
VARISTOR, 56V, 120V, 1206; Capacitance, Cd:180pF; Clamping Voltage 8/20us Max:120V; Clamping Voltage Vc Max:120V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:1206 RoHS Compliant: Yes

VARISTOR, 56V, 120V, 1206; Capacitance, Cd:180pF; Clamping Voltage 8/20us Max:120V; Clamping Voltage Vc Max:120V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:1206 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number V56MLA1206TTR-ND 05B9354
Product Name Varistors, MOVs Varistor, 56V, 120V, 1206; Capacitance, Cd Littelfuse
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
CHIP VARISTOR - AVRL161A3R3FTA - TDK Corporation
Specs
Operating DC Voltage 27 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
 - VMO10 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 10 mm (0.3937 inch)
Mounting Option Through Hole
View Details