Littelfuse, Inc. Varistors, MOVs V56MLA1206H

Description
69V 180A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Request a Quote Datasheet
Description
69V 180A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - F2212TR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F2212TR-ND
Varistors, MOVs F2212TR-ND
69V 180A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

69V 180A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

Buy Now Datasheet
Varistor, 56V, 120V, 1206; Capacitance, Cd Littelfuse - 05B9349 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 56V, 120V, 1206; Capacitance, Cd Littelfuse
05B9349
Varistor, 56V, 120V, 1206; Capacitance, Cd Littelfuse 05B9349
VARISTOR, 56V, 120V, 1206; Capacitance, Cd:180pF; Clamping Voltage 8/20us Max:120V; Clamping Voltage Vc Max:120V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:1206 RoHS Compliant: Yes

VARISTOR, 56V, 120V, 1206; Capacitance, Cd:180pF; Clamping Voltage 8/20us Max:120V; Clamping Voltage Vc Max:120V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:1206 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number F2212TR-ND 05B9349
Product Name Varistors, MOVs Varistor, 56V, 120V, 1206; Capacitance, Cd Littelfuse
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
AMCV-1812H - AMCV-1812H-101-T - Abracon, LLC
Specs
Operating DC Voltage 100 volts
Operating AC Voltage 75 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details