Littelfuse, Inc. Metal Oxide Varistor, 45V, 108V Axial; Voltage Rating Vac Littelfuse V56MA2B

Description
METAL OXIDE VARISTOR, 45V, 108V AXIAL; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:MA Series; Clamping Voltage Vc Max:108V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:180pF RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 45V, 108V AXIAL; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:MA Series; Clamping Voltage Vc Max:108V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:180pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 45V, 108V Axial; Voltage Rating Vac Littelfuse - 72K7350 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 45V, 108V Axial; Voltage Rating Vac Littelfuse
72K7350
Metal Oxide Varistor, 45V, 108V Axial; Voltage Rating Vac Littelfuse 72K7350
METAL OXIDE VARISTOR, 45V, 108V AXIAL; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:MA Series; Clamping Voltage Vc Max:108V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:180pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 45V, 108V AXIAL; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:MA Series; Clamping Voltage Vc Max:108V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:180pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72K7350
Product Name Metal Oxide Varistor, 45V, 108V Axial; Voltage Rating Vac Littelfuse
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details