Littelfuse, Inc. High Energy Industrial Varistor Series V551HA32

Description
HA Series transient surge suppressors are industrial hgh energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. The design of the HA Series of metal oxide varistors provide rigid terminals for screw mounting. Also available in a clipped lead version for through hole board placement or to accommodate soldered leads-designation “HC”.
Request a Quote Datasheet
Description
HA Series transient surge suppressors are industrial hgh energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. The design of the HA Series of metal oxide varistors provide rigid terminals for screw mounting. Also available in a clipped lead version for through hole board placement or to accommodate soldered leads-designation “HC”.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Energy Industrial Varistor Series - V551HA32 - Littelfuse, Inc.
Rosemont, IL, United States
High Energy Industrial Varistor Series
V551HA32
High Energy Industrial Varistor Series V551HA32
HA Series transient surge suppressors are industrial hgh energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. The design of the HA Series of metal oxide varistors provide rigid terminals for screw mounting. Also available in a clipped lead version for through hole board placement or to accommodate soldered leads-designation “HC”.

HA Series transient surge suppressors are industrial hgh energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. The design of the HA Series of metal oxide varistors provide rigid terminals for screw mounting. Also available in a clipped lead version for through hole board placement or to accommodate soldered leads-designation “HC”.

Supplier's Site Datasheet
Varistors, MOVs - V551HA32-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V551HA32-ND
Varistors, MOVs V551HA32-ND
863.5V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs

863.5V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs

Buy Now Datasheet
Metal-Oxide Varistor (Mov),550V V(Rms),25Ka I(Tm),radial Rohs Compliant Littelfuse - 93K1313 - Newark, An Avnet Company
Chicago, IL, United States
Metal-Oxide Varistor (Mov),550V V(Rms),25Ka I(Tm),radial Rohs Compliant Littelfuse
93K1313
Metal-Oxide Varistor (Mov),550V V(Rms),25Ka I(Tm),radial Rohs Compliant Littelfuse 93K1313
Metal-Oxide Varistor (MOV),550V V(RMS),25kA I(TM),Radial RoHS Compliant: Yes

Metal-Oxide Varistor (MOV),550V V(RMS),25kA I(TM),Radial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V551HA32 V551HA32-ND 93K1313
Product Name High Energy Industrial Varistor Series Varistors, MOVs Metal-Oxide Varistor (Mov),550V V(Rms),25Ka I(Tm),radial Rohs Compliant Littelfuse
Operating DC Voltage 949 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Varistors, MOVs - 478-2502-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Metrosil Wire Ended Varistors - 100-P/W Series - M&I Materials Limited
Specs
Lead Style Radial
Diameter 26 mm (1.02 inch)
Mounting Option Through Hole
View Details