Littelfuse, Inc. Overvoltage Protection - Varistors - Specialty - Series: NA - V511NA34 V511NA34

Description
The NA Series of transient surge suppressors are varistors (MOVs) in square disc form, intended for special industrial high-energy applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can also be used with pressure contacts. Discs may also be stacked. The NA Series varisor is a square 34mm device, with thicknesses ranging from 1.8mm minimum for the 130V device to 7.5mm maximum for the 750V device. For information on mounting considerations refer to Application Note AN 8820.This disc is also available with encapsulation and PCB leads.
Datasheet
Description
The NA Series of transient surge suppressors are varistors (MOVs) in square disc form, intended for special industrial high-energy applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can also be used with pressure contacts. Discs may also be stacked. The NA Series varisor is a square 34mm device, with thicknesses ranging from 1.8mm minimum for the 130V device to 7.5mm maximum for the 750V device. For information on mounting considerations refer to Application Note AN 8820.This disc is also available with encapsulation and PCB leads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Varistors - Specialty - Series: NA - V511NA34 - V511NA34 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Varistors - Specialty - Series: NA - V511NA34
V511NA34
Overvoltage Protection - Varistors - Specialty - Series: NA - V511NA34 V511NA34
The NA Series of transient surge suppressors are varistors (MOVs) in square disc form, intended for special industrial high-energy applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can also be used with pressure contacts. Discs may also be stacked. The NA Series varisor is a square 34mm device, with thicknesses ranging from 1.8mm minimum for the 130V device to 7.5mm maximum for the 750V device. For information on mounting considerations refer to Application Note AN 8820.This disc is also available with encapsulation and PCB leads.

The NA Series of transient surge suppressors are varistors (MOVs) in square disc form, intended for special industrial high-energy applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can also be used with pressure contacts. Discs may also be stacked. The NA Series varisor is a square 34mm device, with thicknesses ranging from 1.8mm minimum for the 130V device to 7.5mm maximum for the 750V device. For information on mounting considerations refer to Application Note AN 8820.This disc is also available with encapsulation and PCB leads.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Varistors
Product Number V511NA34
Product Name Overvoltage Protection - Varistors - Specialty - Series: NA - V511NA34
Operating DC Voltage 910 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors Varistor CN2220S14EAUTOE2G2K2 - 3410-B72542V3140S572 - Utmel Electronic Limited
Specs
Operating DC Voltage 16 volts
Operating AC Voltage 14 volts
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
Overvoltage Protection - Varistors - Radial Leaded - Varistors - Series: iTMOV - TMOV14R320M - TMOV14R320M - Littelfuse, Inc.
Specs
Lead Style Radial
Mounting Option Through Hole
Operating DC Voltage 561 volts
View Details