VARISTOR 820V 70KA ENCASED DISC
METAL OXIDE VARISTOR (MOV); Voltage Rating VAC:510V; Voltage Rating VDC:675V; Product Range:BA Series; Clamping Voltage Vc Max:1.3kV; Varistor Case Style:Disc 60mm; Peak Surge Current @ 8/20µS:70kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V511BA60 | 25R6236 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse |
| Package | Chassis Mount |