Littelfuse, Inc. Varistor, Circuit Protection;575VAC/730VDC;1300V;70000A;Metal Oxide;5000pF V511BA60

Description
The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA models are rated from 130 to 880VM(AC) . The BB models from 1100 to 2800VM(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface, a package design that provides complete electrical isolation of the disc subassembly, and rigid terminals to insure secure wire contacts. Features: Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449 Wide Operating Voltage Range VMACRMS: BA Series — 250 V to 2400 V; BB Series — 1100 V to 2800 V
Description
The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA models are rated from 130 to 880VM(AC) . The BB models from 1100 to 2800VM(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface, a package design that provides complete electrical isolation of the disc subassembly, and rigid terminals to insure secure wire contacts. Features: Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449 Wide Operating Voltage Range VMACRMS: BA Series — 250 V to 2400 V; BB Series — 1100 V to 2800 V

Suppliers

Company
Product
Description
Supplier Links
Varistor, Circuit Protection;575VAC/730VDC;1300V;70000A;Metal Oxide;5000pF - 70184768 - Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor, Circuit Protection;575VAC/730VDC;1300V;70000A;Metal Oxide;5000pF
70184768
Varistor, Circuit Protection;575VAC/730VDC;1300V;70000A;Metal Oxide;5000pF 70184768
The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA models are rated from 130 to 880VM(AC) . The BB models from 1100 to 2800VM(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface, a package design that provides complete electrical isolation of the disc subassembly, and rigid terminals to insure secure wire contacts. Features: Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449 Wide Operating Voltage Range VMACRMS: BA Series — 250 V to 2400 V; BB Series — 1100 V to 2800 V

The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA models are rated from 130 to 880VM(AC) . The BB models from 1100 to 2800VM(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface, a package design that provides complete electrical isolation of the disc subassembly, and rigid terminals to insure secure wire contacts.

Features:

  • Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449
  • Wide Operating Voltage Range VMACRMS: BA Series — 250 V to 2400 V; BB Series — 1100 V to 2800 V
Supplier's Site
Varistor/MOV - 21570591 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
21570591
Varistor/MOV 21570591
TVS VARISTOR, MOV, 510 V, 675 V, BA SERIES, 1.3 KV, DISC 60MM, METAL OXIDE VARISTOR (MOV). FREE 2 YEAR RADWELL WARRANTY

TVS VARISTOR, MOV, 510 V, 675 V, BA SERIES, 1.3 KV, DISC 60MM, METAL OXIDE VARISTOR (MOV). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Metal Oxide Varistors (MOVs) Metal Oxide Varistors (MOVs)
Product Number 70184768 21570591
Product Name Varistor, Circuit Protection;575VAC/730VDC;1300V;70000A;Metal Oxide;5000pF Varistor/MOV
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2469795P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 56 volts
View Details
Metal Oxide Varistors MOV Series - MDE-40D201KBD -MDE-40D122BDK - MDE Semiconductor, Inc.
Specs
Configuration Single Device
Mounting / Packaging Bare Disc
Standards and Certifications RoHS; UL
View Details
 - TE/HP Series - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications UL
View Details
 - VMO20 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 1800 volts
View Details