Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116882-V510LC80BPX1
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Capacitance @ Frequency: 500pF @ 1MHz
Varistor Voltage (Min): 738V
Varistor Voltage (Typ): 799V
Varistor Voltage (Max): 860V
Current - Surge: 6.5kA
Maximum AC Volts: 510VAC
Maximum DC Volts: 675VDC
Energy: 190J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Dimension: Disc 20mm
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
VARISTOR 799V 6.5KA DISC 20MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1116882-V510LC80BPX10 | V510LC80BPX10 |
| Product Name | TVS - TVS - Varistors, MOVs - V510LC80BPX10 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 6500 amps |