METAL OXIDE VARISTOR, 675V, 1.35KV, RADIAL; Voltage Rating VAC:510V; Voltage Rating VDC:675V; Product Range:LA Series; Clamping Voltage Vc Max:1.35kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Voltage AC:510V RoHS Compliant: Yes
Varistor, MOV, LA Series, 675 V, 4.5 kA, Disc 14mm, Metal Oxide Varistor (MOV), 1.35 kV RoHS Compliant: Yes
VARISTOR 820V 4.5KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7607 | V510LA40AP |
| Product Name | Metal Oxide Varistor, 675V, 1.35Kv, Radial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |