Manufacturer: Littelfuse Inc.
Win Source Part Number: 902462-V5.5MLA0805NT
Series: MLA
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: 8.2 V 120 A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8533.40.4000
VARISTOR 8.2V 120A 0805
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 902462-V5.5MLA0805NT | V5.5MLA0805NT |
| Product Name | TVS - TVS - Varistors, MOVs - V5.5MLA0805NT | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -40 to 125 C (-40 to 257 F) |