The MLA Automotive Series of transient voltage surge suppression devices is based on the Littelfuse Multilayer fabrication technology. These components are designed to suppress a variety of transient events, including those specified in IEC 61000-4-2 or other standards used for Electromagnetic Compliance (EMC).The MLA Automotive Series is typically applied to protect integrated circuits and other components at the circuit board level. The wide operating voltage and energy range make the MLA Automotive Series suitable for numerous applications on power supply, control and signal lines.The MLA Automotive Series is manufactured from semiconducting ceramics, and is supplied in a leadless, surface mount package. The MLA Automotive Series is compatible with modern reflow and wave soldering procedures. It can operate over a wider temperature range than Zener diodes, and has a much smaller footprint than plastic-housed components. AEC-Q200 compliant RoHS compliant Leadless 0603, 0805, 1206 and 1210 chip sizes Multilayer ceramic construction technology -55°C to +125°C operating temp. range Maximum dc operating voltage ratings ranging from 3.5 V to 48 V Rated for surge current (8/20µs) Rated for energy (10/1000µs) Inherent bidirectional clamping No plastic or epoxy packaging assures better than UL94V-0 flammability rating
8.2V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
8.2V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
8.2V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
MULTI-LAYER VARISTOR SMF FOR AUTOMOTIVE / TR
17.5V 5.5V 4V 8.2V 0603 Varistors ROHS
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Varistors | Varistors | Varistors | Varistors |
| Product Number | V5.5MLA0603NHAUTO | F11304CT-ND | 91T0761 | V5.5MLA0603NHAUTO |
| Product Name | Littelfuse MLA Automotive Multi-Layer Varistor (MLV) Series | Varistors, MOVs | Multi-Layer Varistor Smf For Automotive / Tr Littelfuse | TVS/Fuse/Board Level Protection >> Varistors |
| Operating DC Voltage | 9.3 volts | 5.5 volts |