Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116880-V5.5MLA02016
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 64pF @ 1MHz
Varistor Voltage (Min): 8V
Varistor Voltage (Typ): 11V
Varistor Voltage (Max): 14V
Current - Surge: 1A
Maximum AC Volts: 4VAC
Maximum DC Volts: 5.5VDC
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
VARISTOR, 5.5V, 26V, 0201; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:MLA Series; Clamping Voltage Vc Max:26V; Varistor Case Style:0201 [0603 Metric]; Peak Surge Current @ 8/20µS:1A; Operating Temperature Min:-40°CRoHS Compliant: Yes
VARISTOR 11V 1A 0201
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1116880-V5.5MLA020164NR | 85R4825 | V5.5MLA020164NR |
| Product Name | TVS - TVS - Varistors, MOVs - V5.5MLA020164NR | Varistor, 5.5V, 26V, 0201; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 1 amps |