VARISTOR, 5.5V, 28V, 0201; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:MLA Series; Clamping Voltage Vc Max:28V; Varistor Case Style:0201 [0603 Metric]; Peak Surge Current @ 8/20µS:1A; Operating Temperature Min:-40°CRoHS Compliant: Yes
VARISTOR, 5.5V, 28V, 0201; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:MLA Series; Clamping Voltage Vc Max:28V; Varistor Case Style:0201 [0603 Metric]; Peak Surge Current @ 8/20µS:1A; Operating Temperature Min:-40°CRoHS Compliant: Yes
VARISTOR 11V 1A 0201
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 81R0302 | V5.5MLA020133NR |
| Product Name | Varistor, 5.5V, 28V, 0201; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |