Littelfuse, Inc. Littelfuse MLA Automotive Multi-Layer Varistor (MLV) Series V48MLA1210NHAUTO

Description
The MLA Automotive Series of transient voltage surge suppression devices is based on the Littelfuse Multilayer fabrication technology. These components are designed to suppress a variety of transient events, including those specified in IEC 61000-4-2 or other standards used for Electromagnetic Compliance (EMC).The MLA Automotive Series is typically applied to protect integrated circuits and other components at the circuit board level. The wide operating voltage and energy range make the MLA Automotive Series suitable for numerous applications on power supply, control and signal lines.The MLA Automotive Series is manufactured from semiconducting ceramics, and is supplied in a leadless, surface mount package. The MLA Automotive Series is compatible with modern reflow and wave soldering procedures. It can operate over a wider temperature range than Zener diodes, and has a much smaller footprint than plastic-housed components. AEC-Q200 compliant RoHS compliant Leadless 0603, 0805, 1206 and 1210 chip sizes Multilayer ceramic construction technology -55°C to +125°C operating temp. range Maximum dc operating voltage ratings ranging from 3.5 V to 48 V Rated for surge current (8/20µs) Rated for energy (10/1000µs) Inherent bidirectional clamping No plastic or epoxy packaging assures better than UL94V-0 flammability rating
Request a Quote Datasheet
Description
The MLA Automotive Series of transient voltage surge suppression devices is based on the Littelfuse Multilayer fabrication technology. These components are designed to suppress a variety of transient events, including those specified in IEC 61000-4-2 or other standards used for Electromagnetic Compliance (EMC).The MLA Automotive Series is typically applied to protect integrated circuits and other components at the circuit board level. The wide operating voltage and energy range make the MLA Automotive Series suitable for numerous applications on power supply, control and signal lines.The MLA Automotive Series is manufactured from semiconducting ceramics, and is supplied in a leadless, surface mount package. The MLA Automotive Series is compatible with modern reflow and wave soldering procedures. It can operate over a wider temperature range than Zener diodes, and has a much smaller footprint than plastic-housed components. AEC-Q200 compliant RoHS compliant Leadless 0603, 0805, 1206 and 1210 chip sizes Multilayer ceramic construction technology -55°C to +125°C operating temp. range Maximum dc operating voltage ratings ranging from 3.5 V to 48 V Rated for surge current (8/20µs) Rated for energy (10/1000µs) Inherent bidirectional clamping No plastic or epoxy packaging assures better than UL94V-0 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse MLA Automotive Multi-Layer Varistor (MLV) Series - V48MLA1210NHAUTO - Littelfuse, Inc.
Rosemont, IL, United States
Littelfuse MLA Automotive Multi-Layer Varistor (MLV) Series
V48MLA1210NHAUTO
Littelfuse MLA Automotive Multi-Layer Varistor (MLV) Series V48MLA1210NHAUTO
The MLA Automotive Series of transient voltage surge suppression devices is based on the Littelfuse Multilayer fabrication technology. These components are designed to suppress a variety of transient events, including those specified in IEC 61000-4-2 or other standards used for Electromagnetic Compliance (EMC).The MLA Automotive Series is typically applied to protect integrated circuits and other components at the circuit board level. The wide operating voltage and energy range make the MLA Automotive Series suitable for numerous applications on power supply, control and signal lines.The MLA Automotive Series is manufactured from semiconducting ceramics, and is supplied in a leadless, surface mount package. The MLA Automotive Series is compatible with modern reflow and wave soldering procedures. It can operate over a wider temperature range than Zener diodes, and has a much smaller footprint than plastic-housed components. AEC-Q200 compliant RoHS compliant Leadless 0603, 0805, 1206 and 1210 chip sizes Multilayer ceramic construction technology -55°C to +125°C operating temp. range Maximum dc operating voltage ratings ranging from 3.5 V to 48 V Rated for surge current (8/20µs) Rated for energy (10/1000µs) Inherent bidirectional clamping No plastic or epoxy packaging assures better than UL94V-0 flammability rating

The MLA Automotive Series of transient voltage surge suppression devices is based on the Littelfuse Multilayer fabrication technology. These components are designed to suppress a variety of transient events, including those specified in IEC 61000-4-2 or other standards used for Electromagnetic Compliance (EMC).The MLA Automotive Series is typically applied to protect integrated circuits and other components at the circuit board level. The wide operating voltage and energy range make the MLA Automotive Series suitable for numerous applications on power supply, control and signal lines.The MLA Automotive Series is manufactured from semiconducting ceramics, and is supplied in a leadless, surface mount package. The MLA Automotive Series is compatible with modern reflow and wave soldering procedures. It can operate over a wider temperature range than Zener diodes, and has a much smaller footprint than plastic-housed components. AEC-Q200 compliant RoHS compliant Leadless 0603, 0805, 1206 and 1210 chip sizes Multilayer ceramic construction technology -55°C to +125°C operating temp. range Maximum dc operating voltage ratings ranging from 3.5 V to 48 V Rated for surge current (8/20µs) Rated for energy (10/1000µs) Inherent bidirectional clamping No plastic or epoxy packaging assures better than UL94V-0 flammability rating

Supplier's Site Datasheet
Varistors, MOVs - F11303TR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F11303TR-ND
Varistors, MOVs F11303TR-ND
60.5V 250A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

60.5V 250A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

Buy Now Datasheet
Varistors, MOVs - F11303CT-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F11303CT-ND
Varistors, MOVs F11303CT-ND
60.5V 250A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

60.5V 250A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

Buy Now Datasheet
Varistors, MOVs - F11303DKR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F11303DKR-ND
Varistors, MOVs F11303DKR-ND
60.5V 250A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

60.5V 250A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number V48MLA1210NHAUTO F11303TR-ND
Product Name Littelfuse MLA Automotive Multi-Layer Varistor (MLV) Series Varistors, MOVs
Operating DC Voltage 66.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Varistors, MOVs - 535-AMCV-SS0806-180-601KTTR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
Varistors, MOVs - 495-B72210S0271K512TR-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details