Win Source Part Number: 1103641-V48MLA1210H
Category: Circuit Protection>TVS - Varistors, MOVs
Series: MLA
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,000
Capacitance @ Frequency: 400 pF @ 1 MHz
Varistor Voltage (Min): 54.5 V
Varistor Voltage (Typ): 60.5 V
Varistor Voltage (Max): 66.5 V
Current - Surge: 250 A
Maximum AC Volts: 40 V
Maximum DC Volts: 48 V
Energy: 1.2J
Mounting Type: Surface Mount, MLCV
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): VC121060J121DP; VJ13MC0600KBA; VC121060J121RP; V60MLA1210H; ERZ-V05D470; V56MLA1206HV48MLA121
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F2211DKR,V48MLA1210,
Product Status: Obsolete
VARISTOR, 48V, 105V, 1210; Voltage Rating VAC:40V; Voltage Rating VDC:48V; Product Range:MLA Series; Clamping Voltage Vc Max:105V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A; Peak Energy (10/1000uS):1.2JRoHS
VARISTOR 60.5V 250A 1210
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1103641-V48MLA1210H | 98B2368 | V48MLA1210H |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, 48V, 105V, 1210; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 1210 (3225 Metric) | Surface Mount, MLCV |