Littelfuse, Inc. Littelfuse MLA Automotive Multi-Layer Varistor (MLV) Series V48MLA1206NHAUTO

Description
The MLA Automotive Series of transient voltage surge suppression devices is based on the Littelfuse Multilayer fabrication technology. These components are designed to suppress a variety of transient events, including those specified in IEC 61000-4-2 or other standards used for Electromagnetic Compliance (EMC).The MLA Automotive Series is typically applied to protect integrated circuits and other components at the circuit board level. The wide operating voltage and energy range make the MLA Automotive Series suitable for numerous applications on power supply, control and signal lines.The MLA Automotive Series is manufactured from semiconducting ceramics, and is supplied in a leadless, surface mount package. The MLA Automotive Series is compatible with modern reflow and wave soldering procedures. It can operate over a wider temperature range than Zener diodes, and has a much smaller footprint than plastic-housed components. AEC-Q200 compliant RoHS compliant Leadless 0603, 0805, 1206 and 1210 chip sizes Multilayer ceramic construction technology -55°C to +125°C operating temp. range Maximum dc operating voltage ratings ranging from 3.5 V to 48 V Rated for surge current (8/20µs) Rated for energy (10/1000µs) Inherent bidirectional clamping No plastic or epoxy packaging assures better than UL94V-0 flammability rating
Request a Quote Datasheet
Description
The MLA Automotive Series of transient voltage surge suppression devices is based on the Littelfuse Multilayer fabrication technology. These components are designed to suppress a variety of transient events, including those specified in IEC 61000-4-2 or other standards used for Electromagnetic Compliance (EMC).The MLA Automotive Series is typically applied to protect integrated circuits and other components at the circuit board level. The wide operating voltage and energy range make the MLA Automotive Series suitable for numerous applications on power supply, control and signal lines.The MLA Automotive Series is manufactured from semiconducting ceramics, and is supplied in a leadless, surface mount package. The MLA Automotive Series is compatible with modern reflow and wave soldering procedures. It can operate over a wider temperature range than Zener diodes, and has a much smaller footprint than plastic-housed components. AEC-Q200 compliant RoHS compliant Leadless 0603, 0805, 1206 and 1210 chip sizes Multilayer ceramic construction technology -55°C to +125°C operating temp. range Maximum dc operating voltage ratings ranging from 3.5 V to 48 V Rated for surge current (8/20µs) Rated for energy (10/1000µs) Inherent bidirectional clamping No plastic or epoxy packaging assures better than UL94V-0 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse MLA Automotive Multi-Layer Varistor (MLV) Series - V48MLA1206NHAUTO - Littelfuse, Inc.
Rosemont, IL, United States
Littelfuse MLA Automotive Multi-Layer Varistor (MLV) Series
V48MLA1206NHAUTO
Littelfuse MLA Automotive Multi-Layer Varistor (MLV) Series V48MLA1206NHAUTO
The MLA Automotive Series of transient voltage surge suppression devices is based on the Littelfuse Multilayer fabrication technology. These components are designed to suppress a variety of transient events, including those specified in IEC 61000-4-2 or other standards used for Electromagnetic Compliance (EMC).The MLA Automotive Series is typically applied to protect integrated circuits and other components at the circuit board level. The wide operating voltage and energy range make the MLA Automotive Series suitable for numerous applications on power supply, control and signal lines.The MLA Automotive Series is manufactured from semiconducting ceramics, and is supplied in a leadless, surface mount package. The MLA Automotive Series is compatible with modern reflow and wave soldering procedures. It can operate over a wider temperature range than Zener diodes, and has a much smaller footprint than plastic-housed components. AEC-Q200 compliant RoHS compliant Leadless 0603, 0805, 1206 and 1210 chip sizes Multilayer ceramic construction technology -55°C to +125°C operating temp. range Maximum dc operating voltage ratings ranging from 3.5 V to 48 V Rated for surge current (8/20µs) Rated for energy (10/1000µs) Inherent bidirectional clamping No plastic or epoxy packaging assures better than UL94V-0 flammability rating

The MLA Automotive Series of transient voltage surge suppression devices is based on the Littelfuse Multilayer fabrication technology. These components are designed to suppress a variety of transient events, including those specified in IEC 61000-4-2 or other standards used for Electromagnetic Compliance (EMC).The MLA Automotive Series is typically applied to protect integrated circuits and other components at the circuit board level. The wide operating voltage and energy range make the MLA Automotive Series suitable for numerous applications on power supply, control and signal lines.The MLA Automotive Series is manufactured from semiconducting ceramics, and is supplied in a leadless, surface mount package. The MLA Automotive Series is compatible with modern reflow and wave soldering procedures. It can operate over a wider temperature range than Zener diodes, and has a much smaller footprint than plastic-housed components. AEC-Q200 compliant RoHS compliant Leadless 0603, 0805, 1206 and 1210 chip sizes Multilayer ceramic construction technology -55°C to +125°C operating temp. range Maximum dc operating voltage ratings ranging from 3.5 V to 48 V Rated for surge current (8/20µs) Rated for energy (10/1000µs) Inherent bidirectional clamping No plastic or epoxy packaging assures better than UL94V-0 flammability rating

Supplier's Site Datasheet
Varistors, MOVs - V48MLA1206NHAUTO-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V48MLA1206NHAUTO-ND
Varistors, MOVs V48MLA1206NHAUTO-ND
60.5V 180A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

60.5V 180A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

Buy Now Datasheet
Multi Layer Varistor Smf For Automotive / Tr Littelfuse - 91T0718 - Newark, An Avnet Company
Chicago, IL, United States
Multi Layer Varistor Smf For Automotive / Tr Littelfuse
91T0718
Multi Layer Varistor Smf For Automotive / Tr Littelfuse 91T0718
MULTI LAYER VARISTOR SMF FOR AUTOMOTIVE / TR

MULTI LAYER VARISTOR SMF FOR AUTOMOTIVE / TR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V48MLA1206NHAUTO V48MLA1206NHAUTO-ND 91T0718
Product Name Littelfuse MLA Automotive Multi-Layer Varistor (MLV) Series Varistors, MOVs Multi Layer Varistor Smf For Automotive / Tr Littelfuse
Operating DC Voltage 66.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 478-8001-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details